10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
FH12 series ZIF (zero insertion force) FPC/FFC connectors with a 0.5mm pitch. These FPC connectors feature a one-touch rotating ZIF actuator for easy operation. Once fully closed the actuator produces a tactile click to confirm that mating is complete. FH12 series FPC/FFC connectors with their one-touch ZIF rotating actuator occupy less space on the PCB than versions with slide locking mechanisms enabling high density mounting. These FH12 series FPC/FFC connectors are available with a bottom contact configuration (FH12) or a top contact configuration (FH12A).
Number of Contacts = 10
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V ac
Series = FH12
Delivery on production packaging - Reel. This product is non-returnable.
FH12 series ZIF (zero insertion force) FPC/FFC connectors with a 0.5mm pitch. These FPC connectors feature a one-touch rotating ZIF actuator for easy operation. Once fully closed the actuator produces a tactile click to confirm that mating is complete. FH12 series FPC/FFC connectors with their one-touch ZIF rotating actuator occupy less space on the PCB than versions with slide locking mechanisms enabling high density mounting. These FH12 series FPC/FFC connectors are available with a bottom contact configuration (FH12) or a top contact configuration (FH12A).
Number of Contacts = 10
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V ac
Series = FH12
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors |
Product Number | HFL110DKR-ND | 6882820P |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | |
Connector Type | FPC / FFC | FPC / FFC |
Mounting | Surface Mount | Surface Mount |
Voltage Rating | 50 volts | 50 volts |
Current Rating | 0.5 amps | 0.5 amps |