TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120527-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120527-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120527-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - A97407TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97407TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97407TR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A97407CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97407CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97407CT-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A97407DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97407DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97407DKR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Supplier's Site Datasheet
Connectors I/O - MINI D RIBBON (MDR) - 5120527-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - MINI D RIBBON (MDR)
5120527-1
Connectors I/O - MINI D RIBBON (MDR) 5120527-1
1FHP6430A/SSNS101213 15

1FHP6430A/SSNS10121315

Supplier's Site
Rectangular Connectors - 5120527-1 - 1005962-5120527-1 - Win Source Electronics
Yishun, Singapore
Rectangular Connectors - 5120527-1
1005962-5120527-1
Rectangular Connectors - 5120527-1 1005962-5120527-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005962-5120527-1 Packaging: Reel - TR Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm Height Above Board: 0.329" (8.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005962-5120527-1
Packaging: Reel - TR
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm
Height Above Board: 0.329" (8.35mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Supplier's Site Datasheet
Connectors, Interconnects - 5120527-1 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
5120527-1
Connectors, Interconnects 5120527-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
5120527-1
Connectors >> Mezzanine Connectors (Board to Board) 5120527-1
1mm 2 64P Brick nogging male SMD,P=1mm Mezzanine Connectors (Board to Board) ROHS

1mm 2 64P Brick nogging male SMD,P=1mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
 - 6805252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Free Height (FH) IEEE 1386 SMT parallel stacking plug and receptacle connectors with high density packaging on a 1.0mm centreline for use in mezzanine board stacking applications. These Free Height (FH) IEEE 1386 stacking connectors have black UL 94V-0 thermoplastic housings, gold plated contacts and locating posts (apart from stock numbers 680-5261, 680-5264 and 720-1304) that enable accurate placement by hand or machine. Each of these Free Height (FH) IEEE 1386 connectors can achieve various stacking heights dependent on the mating connector that is selected, please refer to datasheet for details. Body Orientation = Straight Gender = Male Number of Contacts = 64 Pitch = 1mm Mounting Type = Surface Mount Termination Method = Solder Contact Plating = Gold over Nickel Contact Material = Copper Alloy Current Rating = 500mA Voltage Rating = 100 V ac Delivery on production packaging - Reel. This product is non-returnable.

Free Height (FH) IEEE 1386 SMT parallel stacking plug and receptacle connectors with high density packaging on a 1.0mm centreline for use in mezzanine board stacking applications. These Free Height (FH) IEEE 1386 stacking connectors have black UL 94V-0 thermoplastic housings, gold plated contacts and locating posts (apart from stock numbers 680-5261, 680-5264 and 720-1304) that enable accurate placement by hand or machine. Each of these Free Height (FH) IEEE 1386 connectors can achieve various stacking heights dependent on the mating connector that is selected, please refer to datasheet for details.
Body Orientation = Straight
Gender = Male
Number of Contacts = 64
Pitch = 1mm
Mounting Type = Surface Mount
Termination Method = Solder
Contact Plating = Gold over Nickel
Contact Material = Copper Alloy
Current Rating = 500mA
Voltage Rating = 100 V ac
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 6805252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Free Height (FH) IEEE 1386 SMT parallel stacking plug and receptacle connectors with high density packaging on a 1.0mm centreline for use in mezzanine board stacking applications. These Free Height (FH) IEEE 1386 stacking connectors have black UL 94V-0 thermoplastic housings, gold plated contacts and locating posts (apart from stock numbers 680-5261, 680-5264 and 720-1304) that enable accurate placement by hand or machine. Each of these Free Height (FH) IEEE 1386 connectors can achieve various stacking heights dependent on the mating connector that is selected, please refer to datasheet for details. Body Orientation = Straight Gender = Male Number of Contacts = 64 Pitch = 1mm Mounting Type = Surface Mount Termination Method = Solder Contact Plating = Gold over Nickel Contact Material = Copper Alloy Current Rating = 500mA Voltage Rating = 100 V ac

Free Height (FH) IEEE 1386 SMT parallel stacking plug and receptacle connectors with high density packaging on a 1.0mm centreline for use in mezzanine board stacking applications. These Free Height (FH) IEEE 1386 stacking connectors have black UL 94V-0 thermoplastic housings, gold plated contacts and locating posts (apart from stock numbers 680-5261, 680-5264 and 720-1304) that enable accurate placement by hand or machine. Each of these Free Height (FH) IEEE 1386 connectors can achieve various stacking heights dependent on the mating connector that is selected, please refer to datasheet for details.
Body Orientation = Straight
Gender = Male
Number of Contacts = 64
Pitch = 1mm
Mounting Type = Surface Mount
Termination Method = Solder
Contact Plating = Gold over Nickel
Contact Material = Copper Alloy
Current Rating = 500mA
Voltage Rating = 100 V ac

Supplier's Site
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 42K8675 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity
42K8675
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 42K8675
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; External Height:10mm RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 64 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; External Height:10mm RoHS Compliant: Yes

Supplier's Site
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity - 96AC6674 - Newark, An Avnet Company
Chicago, IL, United States
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity
96AC6674
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity 96AC6674
5120527-1 - 1FHP,64,30A/S,S,N,S1 0,12,13,15 ROHS COMPLIANT: YES

5120527-1 - 1FHP,64,30A/S,S,N,S10,12,13,15 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 28X2820 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
28X2820
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 28X2820
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:PlugRoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:PlugRoHS Compliant: Yes

Supplier's Site
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 95M4847 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
95M4847
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 95M4847
Stacking Board Connector, FSI Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, FSI Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 51X2132 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
51X2132
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 51X2132
Stacking Board Connector, FSI Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, FSI Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Amp - Te Connectivity - 42AJ4653 - Newark, An Avnet Company
Chicago, IL, United States
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Amp - Te Connectivity
42AJ4653
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Amp - Te Connectivity 42AJ4653
5120527-1 - 1FHP,64,30A/S,S,N,S1 0,12,13,15

5120527-1 - 1FHP,64,30A/S,S,N,S10,12,13,15

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited DigiKey Heilind Electronics, Inc. Win Source Electronics LIXINC Electronics Co., Limited LCSC Electronics Technology (HK) Limited RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120527-1 A97407TR-ND 5120527-1 1005962-5120527-1 5120527-1 5120527-1 6805252P 42K8675 96AC6674 28X2820
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Connectors I/O - MINI D RIBBON (MDR) Rectangular Connectors - 5120527-1 Connectors, Interconnects Connectors >> Mezzanine Connectors (Board to Board) Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Category Board to Board Connector Card Edge Connector
Mounting Surface Mount SMD (SMT) Surface Mount Brick nogging Surface Mount Surface Mount Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch) 1 mm (0.0394 inch)
Number of Contacts 64 # 64 #
Unlock Full Specs
to access all available technical data

Similar Products

C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M/N - - Omron Electronic Components – Americas
Specs
Connector Type Push-in Terminal Block PCB Connector
Gender Male / Plug; Female / Jack
Voltage Rating 300 volts
View Details
60+60 Pos. Male DIL Vertical SMT Conn. (T+R) - F10-20012045R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 0.4 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details