16 Rectangular Connectors - Housings Plug Natural 0.165" (4.20mm)
VAL-U-LOK double row free hanging cable mount plug housings with a 4.2mm centreline for use in wire to wire applications. These VAL-U-LOK double row cable mount plug housings have an easy mate and unmate design with positve latching and have keying to ensure accurate alignment when mating. The housings of these VAL-U-LOK plugs are available in UL94V-0 or UL94V-2 rated natural nylon and accept pin contacts (see stock number 496-0287 typically). Part numbers X-1969612-X and X-1586017-X have UL 94V-0 rated housings. Part numbers X-1586000-X have UL 94V-2 rated housings
Number of Contacts = 16
Number of Rows = 2
Pitch = 4.2mm
Gender = Male
Mounting Type = Surface Mount
Series = VAL-U-LOK
Body Orientation = Straight
Length = 34.8mm
Width = 11.6mm
Depth = 23.8mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors |
Product Number | A111925-ND | 8653551 |
Product Name | Rectangular Connector Housings | |
Connector Type | Rectangular Connectors, Heavy Duty |