Mini Crown Edge High Current Connectors
A range of card edge connectors
Body Orientation = Straight
Gender = Female
Number of Contacts = 30
Number of Rows = 2
Pitch = 2.5mm
Mounting Type = PCB Mount
Termination Method = Solder
Contact Plating = Tin
Contact Material = Copper Alloy
Current Rating = 25A
Manufacturer: TE Connectivity
Win Source Part Number: 854078-1651826-1
Series: Mini Crown Edge, Elcon
Features: Position Connector
Package: Tray
Family Name: 1651826
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: 283-172-1303, 16518261, -1651826-1-SI, -283-0172-01303-SI-N
30 (18 + 12 Power) Position Female Connector VRM Gold Black
Connector Type:Card Edge; Pitch Spacing:2.5mm; No. of Contacts:30 RoHS Compliant: Yes
CARD EDGE CONN, DUAL SIDE, 12PWR+18SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 (Power), 18 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
Richardson RFPD | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1651826-1 | 8719834 | 854078-1651826-1 | 1651826-1-ND | 12M5943 | 72W2497 |
Product Name | Rectangular Connector | Card Edge Connectors - Edgeboard Connectors - 1651826-1 | Edgeboard Connectors | Connector Type Te Connectivity | Card Edge Conn, Dual Side, 12Pwr+18Sig; Card Edge Connector Type Te Connectivity | |
Termination | Solder | Solder | ||||
Mounting | PCB | PCB Mount | Through Hole | Through Hole Mount | ||
Voltage Rating | 1500 volts | |||||
Current Rating | 25.0 amps | 25.0 amps | ||||
Contact Pitch | 0.8000 mm (0.0315 inch) | 2.5 mm (0.0984 inch) |