This range of Wurth USB PCB connectors includes various Standard-A, Standard-B, Mini-B and Micro B configurations with different orientations and also includes double socket combinations.
818-3342 Type A Dual-Way (Reversible) for blind mating positions
Gender = Male
Mounting Type = Surface Mount
Termination Method = Solder
USB Version = 2.0
Body Orientation = Right Angle
Number of Ports = 1
Current Rating = 1.5A
Voltage Rating = 30 V ac
Series = WR-COM
Series Number = 62900
This range of Wurth USB PCB connectors includes various Standard-A, Standard-B, Mini-B and Micro B configurations with different orientations and also includes double socket combinations.
818-3342 Type A Dual-Way (Reversible) for blind mating positions
Gender = Male
Mounting Type = Surface Mount
Termination Method = Solder
USB Version = 2.0
Body Orientation = Right Angle
Number of Ports = 1
Current Rating = 1.5A
Voltage Rating = 30 V ac
Series = WR-COM
Series Number = 62900
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle
USB CONNECTOR, TYPE A, PLUG, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 8183346 | 732-3182-5-ND | 84X0338 |
Product Name | USB, DVI, HDMI Connector Assemblies | Usb Connector, Type A, Plug, 4Pos, Smt; Usb Connector Type Wurth Elektronik | |
Category | USB | USB | |
Connector Type | USB A | USB | |
Gender | Male / Plug | Male / Plug | Male / Plug |
Termination | Solder | ||
Mounting | Surface Mount | Surface Mount, Right Angle | Surface Mount |