6 Position Horizontal Card Connector, Surface Mount, Double row
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double row , 6 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71609-303LF
CONN RCPT 6POS 0.1 GOLD SMD R/A
6 Position Receptacle Connector 0.100" (2.54mm) Surface Mount, Right Angle Gold
The Dubox Board to Board Double Row SMT PCB Receptacles have a pre-stressed dual beam design contact for low insertion force. The platings for these Dubox Board-to-Board SMT PCB Horizontal Receptacles is 0.76 µm Gold on the contact area and Matte Tin on the PCB Tails.
Operating temperature range -65 â +125°C
Number of Contacts = 6
Number of Rows = 2
Pitch = 2.54mm
Type = Socket Strip
Mounting Type = Surface Mount
Body Orientation = Right Angle
Termination Method = Solder
Voltage Rating = 1 kV ac
Series = Dubox
CAD Drawing = 3D CAD Model
DX HCC DR .100 DP SMT / Bulk RoHS Compliant: Yes
FCI | Amphenol Communications Solutions | Shenzhen Shengyu Electronics Technology Limited | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 71609-303LF | 71609-303LF | 71609-303LF | 609-71609-303LF-ND | 6737420 | 84K6553 |
Product Name | Board and Wire Connectors, 2.54 mm (0.100 in.), PCB Receptacles, Footprint (Board)=2.54 mm x 11.43 mm (0.1 in. x 0.45 in.) | Dubox ® | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Dx Hcc Dr .100 Dp Smt / Bulk Rohs Compliant Amphenol Communications Solutions | |
Geometry | Horizontal | Right Angle | ||||
Termination | High Temperature Thermoplastic | Solder | Solder | |||
Voltage Rating | 1000 volts | 1000 volts | 1000 volts | |||
Current Rating | 3.0 amps | 2.0 to 3.0 amps | ||||
Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | Header Connector; Receptacle |