CONN MULTI-PURP RCPT 41P R/A SMD
CONN MULTI-PURP RCPT 41P R/A SMD
CONN MULTI-PURP RCPT 41P R/A SMD
CONN MULTI-PURP RCPT 41P R/A SMD
Female contact receptacles, 0.5mm contact pitch,Space saving. Equal length transmission lines. Design flexibility and cost reduction. Self-alignment and self-guiding. Secure and complete mating / unmating
Number of Contacts = 41
Number of Rows = 1
Pitch = 0.5mm
Type = Board to Wire
Mounting Type = Surface Mount
Body Orientation = Right Angle
Termination Method = Solder
Current Rating = 500mA
Voltage Rating = 100 V ac
Series = FX15
Delivery on production packaging - Reel. This product is non-returnable.
Female contact receptacles, 0.5mm contact pitch,Space saving. Equal length transmission lines. Design flexibility and cost reduction. Self-alignment and self-guiding. Secure and complete mating / unmating
Number of Contacts = 41
Number of Rows = 1
Pitch = 0.5mm
Type = Board to Wire
Mounting Type = Surface Mount
Body Orientation = Right Angle
Termination Method = Solder
Current Rating = 500mA
Voltage Rating = 100 V ac
Series = FX15
Female contact receptacles, 0.5mm contact pitch,Space saving. Equal length transmission lines. Design flexibility and cost reduction. Self-alignment and self-guiding. Secure and complete mating / unmating
Number of Contacts = 41
Number of Rows = 1
Pitch = 0.5mm
Type = Board to Wire
Mounting Type = Surface Mount
Body Orientation = Right Angle
Termination Method = Solder
Current Rating = 500mA
Voltage Rating = 100 V ac
Series = FX15
DigiKey | Lingto Electronic Limited | RS Components, Ltd. | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
Product Number | H11431DKR-ND | FX15S-41S-0.5SH | 7193547P |
Product Name | Pluggable Connector Assemblies | Pluggable Connectors | |
Connector Type | Multi-Purpose | ||
Mounting | Surface Mount, Right Angle | Surface Mount | |
Number of Contacts | 41 # | 41 # | |
Geometry | Receptacle | ||
Category | Wire to Board Connector |