CONN SOCKET 22POS 0.079 GOLD PCB
CONN SOCKET 22POS 0.079 GOLD PCB
These Swiss Preci-dip IC Hard metric PCB Socket Connector headers are solder tail Through Hole or SMD perpendicular Gull-Wing mount.
Sockets have Tin plated Brass sleeves with Flash Gold plated Beryllium Copper (4 finger) contact clips. The Through Hole headers have a Pin length of 3.2 mm. Suitable for Mating Pin à 0.4 â 0.66 mm or 0.5 mm square
Number of Contacts = 22
Number of Rows = 2
Pitch = 2mm
Type = Board to Board
Mounting Type = PCB Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 3A
Voltage Rating = 100 V ac, 150 V dc
Series = 833
Delivery on production packaging - Bag. This product is non-returnable.
These Swiss Preci-dip IC Hard metric PCB Socket Connector headers are solder tail Through Hole or SMD perpendicular Gull-Wing mount.
Sockets have Tin plated Brass sleeves with Flash Gold plated Beryllium Copper (4 finger) contact clips. The Through Hole headers have a Pin length of 3.2 mm. Suitable for Mating Pin à 0.4 â 0.66 mm or 0.5 mm square
Number of Contacts = 22
Number of Rows = 2
Pitch = 2mm
Type = Board to Board
Mounting Type = PCB Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 3A
Voltage Rating = 100 V ac, 150 V dc
Series = 833
DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
Product Number | 833-87-022-10-001101-ND | 833-87-022-10-001101 | 7022732P |
Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
Mounting | Through Hole | Through Hole | PCB Mount |
Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |
Number of Contacts | 22 # | 22 # | |
Termination | Solder | Solder |