FH26 0.3 mm ZIF (zero insertion force) FPC/FFC connectors with a low profile, lightweight design. These FPC/FFC connectors have a low profile height of just 1.00 mm and a narrow width of 3.2 mm offering a reduced footprint and PCB space saving. A one-touch ZIF rotating actuator allows easy insertion and secure retention of the FPC. When the actuator is fully closed, it produces a tactile click to confirm it is firmly locked in place. The metal fittings on the sides of the connector act as insertion guides for the FPC/FFC allowing accurate alignment. These metal fittings do not protrude outside of the connector body and so save space on the PCB. The bottom of these FPC/FFC connectors is solid and the contacts are not exposed allowing the connector to be mounted over conductive traces on the PCB. The leads of these FH26 ZIF FPC/FFC connectors are double sided with a 0.6mm pitch to simplify mounting. These FH26 0.3 mm ZIF FPC/FFC connectors accept a standard 0.2 mm thick FPC. FH26W versions satisfy halogen free requirements in accordance with IEC61249-2-21
⢠Low profile 1.0 mm height. ⢠Reduced footprint for PCB space saving. ⢠Rotating one-touch actuator for easy FPC/FFC insertion and secure retention. ⢠Tactile click confirms full closure of actuator. ⢠Metal fittings for FPC/FFC alignment. ⢠Double-sided leads for easy PCB mounting. ⢠Enclosed design enables mounting over conductive traces on the PCB. ⢠Halogen free versions available
⢠Miniaturised portable equipment. ⢠Personal mobile devices. ⢠Notebook PCs. ⢠Mobile phones. ⢠PDA. ⢠Portable audio players. ⢠DVD-R
Number of Contacts = 57
Contact Material = Phosphor Bronze
Pitch = 0.3mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Straight
Current Rating = 200mA
Voltage Rating = 30 V ac
Series = FH26
FH26 0.3 mm ZIF (zero insertion force) FPC/FFC connectors with a low profile, lightweight design. These FPC/FFC connectors have a low profile height of just 1.00 mm and a narrow width of 3.2 mm offering a reduced footprint and PCB space saving. A one-touch ZIF rotating actuator allows easy insertion and secure retention of the FPC. When the actuator is fully closed, it produces a tactile click to confirm it is firmly locked in place. The metal fittings on the sides of the connector act as insertion guides for the FPC/FFC allowing accurate alignment. These metal fittings do not protrude outside of the connector body and so save space on the PCB. The bottom of these FPC/FFC connectors is solid and the contacts are not exposed allowing the connector to be mounted over conductive traces on the PCB. The leads of these FH26 ZIF FPC/FFC connectors are double sided with a 0.6mm pitch to simplify mounting. These FH26 0.3 mm ZIF FPC/FFC connectors accept a standard 0.2 mm thick FPC. FH26W versions satisfy halogen free requirements in accordance with IEC61249-2-21
⢠Low profile 1.0 mm height. ⢠Reduced footprint for PCB space saving. ⢠Rotating one-touch actuator for easy FPC/FFC insertion and secure retention. ⢠Tactile click confirms full closure of actuator. ⢠Metal fittings for FPC/FFC alignment. ⢠Double-sided leads for easy PCB mounting. ⢠Enclosed design enables mounting over conductive traces on the PCB. ⢠Halogen free versions available
⢠Miniaturised portable equipment. ⢠Personal mobile devices. ⢠Notebook PCs. ⢠Mobile phones. ⢠PDA. ⢠Portable audio players. ⢠DVD-R
Number of Contacts = 57
Contact Material = Phosphor Bronze
Pitch = 0.3mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Straight
Current Rating = 200mA
Voltage Rating = 30 V ac
Series = FH26
FH26 0.3 mm ZIF (zero insertion force) FPC/FFC connectors with a low profile, lightweight design. These FPC/FFC connectors have a low profile height of just 1.00 mm and a narrow width of 3.2 mm offering a reduced footprint and PCB space saving. A one-touch ZIF rotating actuator allows easy insertion and secure retention of the FPC. When the actuator is fully closed, it produces a tactile click to confirm it is firmly locked in place. The metal fittings on the sides of the connector act as insertion guides for the FPC/FFC allowing accurate alignment. These metal fittings do not protrude outside of the connector body and so save space on the PCB. The bottom of these FPC/FFC connectors is solid and the contacts are not exposed allowing the connector to be mounted over conductive traces on the PCB. The leads of these FH26 ZIF FPC/FFC connectors are double sided with a 0.6mm pitch to simplify mounting. These FH26 0.3 mm ZIF FPC/FFC connectors accept a standard 0.2 mm thick FPC. FH26W versions satisfy halogen free requirements in accordance with IEC61249-2-21
⢠Low profile 1.0 mm height. ⢠Reduced footprint for PCB space saving. ⢠Rotating one-touch actuator for easy FPC/FFC insertion and secure retention. ⢠Tactile click confirms full closure of actuator. ⢠Metal fittings for FPC/FFC alignment. ⢠Double-sided leads for easy PCB mounting. ⢠Enclosed design enables mounting over conductive traces on the PCB. ⢠Halogen free versions available
⢠Miniaturised portable equipment. ⢠Personal mobile devices. ⢠Notebook PCs. ⢠Mobile phones. ⢠PDA. ⢠Portable audio players. ⢠DVD-R
Number of Contacts = 57
Contact Material = Phosphor Bronze
Pitch = 0.3mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Straight
Current Rating = 200mA
Voltage Rating = 30 V ac
Series = FH26
Delivery on production packaging - Reel. This product is non-returnable.
Win Source Part Number: 983501-FH26W-57S-0.3
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: FH26
Number of Positions: 57
Pitch: 0.012" (0.30mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 1.25µin (0.03µm)
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Voltage Rating: 30V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0, UL94 HB
Housing Color: Black
Standard Package: 500
Mating Cycles: 10
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A
HTSUS: 8536.69.4051
Mfr: Hirose Electric Co Ltd
Other Names: 580-2417-1-97
Base Product Number: FH26
RS Components, Ltd. | Win Source Electronics | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 1360985 | 983501-FH26W-57S-0.3SHW(97) |
Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | |
Connector Type | FPC / FFC | |
Gender | Female / Jack | |
Termination | ZIF Bottom Contact | Solder |
Mounting | Surface Mount | Surface Mount, Right Angle |