These Amphenol DIP TMM MicroMatch 1.27 mm pitch range of female SMT Headers allow Board to Board or Wire to Board connections. When mated with the appropriate TMM MicroMatch male Header (see stock number 739-1091 typical) they provide a Board to Board spacing of 7.1mm. They may also be mated with an appropriate TMM MicroMatch IDC male connector (see stock number 739-1013 typical) to provide a Wire to Board connection.
Number of Contacts = 12
Number of Rows = 2
Pitch = 2.54mm
Type = Wire to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1A
Voltage Rating = 230 V ac/dc
Series = TMM
Delivery on production packaging - Reel. This product is non-returnable.
These Amphenol DIP TMM MicroMatch 1.27 mm pitch range of female SMT Headers allow Board to Board or Wire to Board connections. When mated with the appropriate TMM MicroMatch male Header (see stock number 739-1091 typical) they provide a Board to Board spacing of 7.1mm. They may also be mated with an appropriate TMM MicroMatch IDC male connector (see stock number 739-1013 typical) to provide a Wire to Board connection.
Number of Contacts = 12
Number of Rows = 2
Pitch = 2.54mm
Type = Wire to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1A
Voltage Rating = 230 V ac/dc
Series = TMM
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 7391230P |
Category | Wire to Board Connector |
Termination | Solder |
Mounting | Surface Mount |
Voltage Rating | 230 volts |