Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Double row, 6 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131933-106ULF.
Minitek series 2.00 mm PCB sockets for use in board to board and wire to board applications. These Minitek 2.00 mm sockets form part of an interchangeable modular system and mate with the Minitek 2.0 mm PCB headers to provide flexible design solutions. The 2.00mm pitch means that these PCB connectors occupy 38% less board space when compared with 2.54mm connectors. These Minitek series 2.00 mm sockets offer a performance of 2A with more than one contact powered. The contacts have a dual beam design for a reliable electrical performance. The single row vertical Minitek PCB sockets feature a double solder tail on each pitch to facilitate automatic placement without any constraints on orientation. The housings of these Minitek 2.00 mm sockets are made from high temperature UL94V-0 thermoplastic enabling them to withstand the reflow soldering process. These Minitek 2.00 mm sockets are available in a single or double row configuration with vertical or horizontal, through hole or SMT mounting options.
These MINITEK Series 2.00 mm PCB connectors are ideal for use in a wide range of applications. These applications include automotive applications, I/O modules, server drives and PLCs
⢠Space saving 2.00 mm pitch. ⢠Modular system with a range of configurations for design flexibility. ⢠2A performance with more than one contact powered. ⢠Double solder tail on single row vertical connectors. ⢠Dual beam contacts for high electrical reliability. ⢠High temperature thermoplastic housings
Number of Contacts = 6
Number of Rows = 2
Pitch = 2mm
Type = Receptacle
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 2A
Voltage Rating = 200 V ac/dc
Series = Minitek
Minitek series 2.00 mm PCB sockets for use in board to board and wire to board applications. These Minitek 2.00 mm sockets form part of an interchangeable modular system and mate with the Minitek 2.0 mm PCB headers to provide flexible design solutions. The 2.00mm pitch means that these PCB connectors occupy 38% less board space when compared with 2.54mm connectors. These Minitek series 2.00 mm sockets offer a performance of 2A with more than one contact powered. The contacts have a dual beam design for a reliable electrical performance. The single row vertical Minitek PCB sockets feature a double solder tail on each pitch to facilitate automatic placement without any constraints on orientation. The housings of these Minitek 2.00 mm sockets are made from high temperature UL94V-0 thermoplastic enabling them to withstand the reflow soldering process. These Minitek 2.00 mm sockets are available in a single or double row configuration with vertical or horizontal, through hole or SMT mounting options.
These MINITEK Series 2.00 mm PCB connectors are ideal for use in a wide range of applications. These applications include automotive applications, I/O modules, server drives and PLCs
⢠Space saving 2.00 mm pitch. ⢠Modular system with a range of configurations for design flexibility. ⢠2A performance with more than one contact powered. ⢠Double solder tail on single row vertical connectors. ⢠Dual beam contacts for high electrical reliability. ⢠High temperature thermoplastic housings
Number of Contacts = 6
Number of Rows = 2
Pitch = 2mm
Type = Receptacle
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 2A
Voltage Rating = 200 V ac/dc
Series = Minitek
CONN RCPT 6P 0.079 GOLD SMD R/A
MINITEK RECEP DR HCC SMT / 2688 ROHS COMPLIANT: YES
MINITEK RECEP DR HCC SMT / AMPHENOL FCI
Amphenol Communications Solutions | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 10131933-106ULF | 1370969 | 10131933-106ULF | 66Y8120 |
Product Name | Minitek ® 2.00mm BTB | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Minitek Recep Dr Hcc Smt / 2688 Rohs Compliant Amphenol Communications Solutions | |
Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
Geometry | Right Angle | |||
Termination | Surface Mount | Solder | Solder | |
Voltage Rating | 200 volts | 200 volts | 200 volts | |
Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |