M22 series PCB through hole mounting industry standard sockets with a fine 2.mm pitch designed for use in board to board applications. With a high quality, compact design these M22 series connectors meet the design requirements for increased PCB density and height restrictions. The housings of these M22 sockets are made from UL94V-0 high temperature Liquid Crystal Polymer and withstand the same reflow soldering processes as SMT versions. Highly durable gold plated dual beam contacts offer an improved electrical connection and increase the overall connector reliability. These M22 PCB socket connectors are available in single and double row configurations and various contact numbers
These M22 series PCB sockets are suitable for use in a wide range of applications and established as standard connectors on embedded PCs, motherboards and large electronic systems. Applications include consumer electronics, communications, drives and controls, industrial monitoring and personal computing
Fine 2 mm pitch. Compact design. High temperature thermoplastic housings. Highly reliable dual beam contacts. Up to 300 mating operations. Current rating of up to 2A per contact
Number of Contacts = 24
Number of Rows = 2
Pitch = 2mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1A
Voltage Rating = 250 V ac
Series = M22-63
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 1216939 |
Category | Board to Board Connector |
Termination | Solder |
Mounting | Surface Mount |
Voltage Rating | 250 volts |