FunctionMAX FX10 0.5 mm high-speed 15+Gbit/s SMT board to board stacking connectors designed to meet requirements of the industrial market with maximum functionality. The FunctionMAX FX10 connector provides an electrical interface for the OIF 100G Long-Haul DWDM Transmission Module (MSA-100GLH). These FX10 stacking connectors feature a ground plate that fits on both sides of the header and receptacle connector enhancing grounding capability and improving signal transmission. The grounding plate also incorporates SMT terminals that mount directly on to the PCB. Metal mounting fittings at either end of the connector help to increase PCB retention and provide extra solder weld strength. These metal fittings are connected to the ground plate for a stronger ground. The signal and ground contacts of these FX10 0.5 mm stacking connectors are arranged in a 10:1 ratio which stabilises the grounding and reduces crosstalk. Versions of these FX10 0.5 mm stacking connectors are also available with guideposts that help secure the connector to the PCB.
Number of Contacts = 10 (Ground), 100 (Signal)
Number of Rows = 2
Pitch = 0.5mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 300mA
Voltage Rating = 50 V ac
Series = FunctionMAX FX10
Delivery on production packaging - Reel. This product is non-returnable.
FunctionMAX FX10 0.5 mm high-speed 15+Gbit/s SMT board to board stacking connectors designed to meet requirements of the industrial market with maximum functionality. The FunctionMAX FX10 connector provides an electrical interface for the OIF 100G Long-Haul DWDM Transmission Module (MSA-100GLH). These FX10 stacking connectors feature a ground plate that fits on both sides of the header and receptacle connector enhancing grounding capability and improving signal transmission. The grounding plate also incorporates SMT terminals that mount directly on to the PCB. Metal mounting fittings at either end of the connector help to increase PCB retention and provide extra solder weld strength. These metal fittings are connected to the ground plate for a stronger ground. The signal and ground contacts of these FX10 0.5 mm stacking connectors are arranged in a 10:1 ratio which stabilises the grounding and reduces crosstalk. Versions of these FX10 0.5 mm stacking connectors are also available with guideposts that help secure the connector to the PCB.
Number of Contacts = 10 (Ground), 100 (Signal)
Number of Rows = 2
Pitch = 0.5mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 300mA
Voltage Rating = 50 V ac
Series = FunctionMAX FX10
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 100POS SMD GOLD
CONNECTOR, STACKING, RCPT, 100POS; Product Range:FunctionMax FX10 Series; No. of Contacts:100Contacts
Stacking Board Connector, FX10 Series, Receptacle, 0.5 mm, 100, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1113979P | H11233TR-ND | FX10A-100S/10-SV(91) | 73AC8061 | 68X2761 |
Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 100Pos; Product Range Hirose(Hrs) | Stacking Board Connector, Fx10 Series, Receptacle, 0.5 Mm, 100, Surface Mount, Gold Plated Contacts Rohs Compliant Hirose(Hrs) | |
Category | Board to Board Connector | Board to Board Connector | |||
Termination | Solder | Surface Mount | |||
Mounting | Surface Mount | Surface Mount | |||
Voltage Rating | 50 volts |