Feed-through header, nominal current: 15 A, rated voltage (III/2): 400 V, number of positions: 9, pitch: 7.62 mm, connection method: Solder connection, color: green, contact surface: Tin, mounting: Soldering
PHOENIX CONTACT USA | |
---|---|
Product Category | Board Mount Connectors |
Product Name | Feed-through header - DFK-PC 4/ 9-G-7,62-LOE - 1830813 |
Category | Board to Board Connector |