USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-5044BLF
Type A, Receptacle, D/D, Through Hole, 30u GXT Contact, 8 Pins, Back Shield with Ni Plating, 1.57 mm PCB, Black HSG, Tube packing
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB Connectors 72309-5044BLF-USB D/D RECEPT LEAD FREE
USB D/D RECEPT LEAD FREE-72309-5044BLF / Tube RoHS Compliant: Yes
Amphenol Communications Solutions | FCI | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 72309-5044BLF | 72309-5044BLF | 609-72309-5044BLF-ND | 72309-5044BLF | 51Y8819 |
Product Name | USB 2.0 | Cable Assemblies and IO cable connectors, IO cable connectors, USB Series, USB Standard Type A and Type B, USB 2.0, Most Popular Configuration=Not Applicable | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb D/d Recept Lead Free-72309-5044Blf / Tube Rohs Compliant Amphenol Communications Solutions |
Connector Type | USB | USB | USB | ||
Geometry | Right Angle | Right Angle | |||
Termination | Through Hole | Through Hole, LCP | Solder Pin | ||
Category | USB | USB |