Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Diamond Peg, 6 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 69254-003LF.
Cat 3, Vertical, Through Mount, Unshielded Diamond Peg, 6 Positions, 1 Port
Modular Connectors / Ethernet Connectors MOD JACK
Conn Modular Jack F 6 POS 2.54mm Solder ST Thru-Hole 2 Terminal 1 Port Tube Cat 3
Jack Modular Connector 6p2c (RJ11) Vertical Unshielded Cat3
MODULAR CONN, JACK, 6P2C, 1PORT, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P2C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Amphenol Communications Solutions | FCI | VAST STOCK CO., LIMITED | Utmel Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 69254-003LF | 69254-003LF | 69254-003LF | 44-69254-003LF | 609-69254-003LF-ND | 06M1847 |
Product Name | Modular Jack | Input-Output Connectors, Modular Jack Series, Modular Jack, Single Port, Modular Jack Single Port, Vertical, Location Peg=Diamond | Modular Connectors / Ethernet Connectors | Conn Modular Jack F 6 POS 2.54mm Solder ST Thru-Hole 2 Terminal 1 Port Tube Cat 3 | Modular Connector Jacks | Modular Conn, Jack, 6P2C, 1Port, Cat3; Modular Connector Type Amphenol Communications Solutions |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | |
Gender | Female / Jack | Female / Jack | Female / Jack | |||
Termination | Board Through Mount | Through Hole, Polyester, PBT | Through Hole | Solder | ||
Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector |