Powered USB, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Ni Plating, 1.57 mm PCB, 3 amps, 57 volts, TEAL HSG
USB, Power USB, Input Output Connector, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Ni Plating, 1.57 mm PCB, 3 amps, 57 volts, TEAL HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 10116136-001LF.
USB Connectors 10116136-001LF-POWER
10116136-001LF-POWER
FCI | Amphenol Communications Solutions | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 10116136-001LF | 10116136-001LF | 10116136-001LF | 51Y6798 |
Product Name | Input-Output Connectors, USB plus Power, Series Number=10116136 | USB | USB Connectors | 10116136-001Lf-Power Usb / Tray Rohs Compliant Amphenol Communications Solutions |
Category | USB | |||
Termination | Through Hole, Glass - Fiber Filled Thermoplastic, UL 94V-0 | Through Hole | ||
Mounting | PC Mount | |||
Current Rating | 1.5 amps |