Assembly, Top Mount, S/D(68Pins), VTB, Type 123, 5V, 5 mm s/o to Lower Deck, Left Push Rod Eject, 9.5 mm Eject Travel
PCMCIA, Assembly, Top Mount, S/D(68Pins), VTB, Type 123, 5V, 5mm s/o to Lower Deck, Left Push Rod Eject, 9.5mm Eject Travel, Amphenol is one of the leading manufacturers of pcmcia. Contact us today for more details of pcmcia , part number 10026704-155CALF.
FCI | Amphenol Communications Solutions | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 10026704-155CALF | 10026704-155CALF |
Product Name | Input-Output Connectors, CardBus - PCMCIA, PCMCIA Standard Header Assemblies, Series Number=10026704 | PCMCIA |
Category | PC Card Connector | |
Connector Type | Header Connector | |
Termination | LCP | Surface Mount Vertical PCB |