Right Angle Plug, 70 Position, Through hole mounted, 1.27 mm (0.05 in.) Centerline
FCI | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 74192-070 |
Product Name | Board and Wire Connectors, 1.27 mm (0.050 in.), Modulemate Series, Length (Tail)=2.1 mm (0.083 in.) min., 3.2 mm (0.127 in.) max. |
Gender | Male / Plug |
Termination | Through Hole, LCP |
Mounting | PC Mount |