120 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
connector, half pitch, pcb, 120pole - PCB Connectors - PCB Sockets
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | H10645-ND | 6082525 |
Product Name | Centronics Connectors | |
Category | Board to Board Connector | |
Connector Type | Receptacle | Board to Board Connector |
Mounting | Through Hole, Right Angle | Through Hole |
Number of Contacts | 120 # |