24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
CONNECTOR, FFC/FPC, 24POS, 1 ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
CONNECTOR, FFC/FPC, 24POS, 1 ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | XF3M24151BR100-ND | 34AH2867 |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 24Pos, 1 Row, 0.5Mm; Pitch Spacing Omron |
Connector Type | FPC / FFC | |
Mounting | Surface Mount, Right Angle | |
Voltage Rating | 50 volts | |
Current Rating | 0.5 amps |