BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire connectors Signal. Contact us today for more details of BergStik ® , part number 95157-110VLF.
CONN HEADER SMD 10POS 2.54MM
CONN HEADER SMD 10POS 2.54MM
CONN HEADER SMD 10POS 2.54MM
Amphenol Communications Solutions | DigiKey | |
---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors |
Product Number | 95157-110VLF | 609-95157-110VLFCT-ND |
Product Name | BergStik ® | Headers, Male Pins |
Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header |
Termination | Surface Mount | |
Voltage Rating | 1500 volts |