Connector Header Through Hole, Right Angle 23 position 0.100" (2.54mm)
CONN HEADER R/A 23POS 2.54MM
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 890-18-023-20-001101-ND | 890-18-023-20-001101 |
Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |
Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
Voltage Rating | 150 volts | 150 volts |
Current Rating | 3.0 amps | 3.0 amps |