96 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole
DIN C female straight 96pin, 2.9mm tails, PL2, (CTI>400)
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 09032966841-ND | 86R4624 |
Product Name | DIN 41612 | Din C Female Straight 96Pin, 2.9Mm Tails, Pl2, (Cti>400) Harting |
Connector Type | Receptacle, Female Sockets | DIN Connector |
Mounting | Through Hole | |
Current Rating | 2.0 amps |