TE Connectivity Coax Connectors 1055687-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1055687-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1055687-1
Coax Connectors 1055687-1
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.06 MM  [.081 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 2.06 MM  [.081 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency (GHZ) : 6

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SSMT
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A101891-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101891-ND
Coaxial Connector (RF) Assemblies A101891-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 2367-0000-54 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Board Mount Connector
2367-0000-54
RF Coaxial Board Mount Connector 2367-0000-54
OSMT/SSMT RF Connectors

OSMT/SSMT RF Connectors

Supplier's Site
Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity - 48F5704 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity
48F5704
Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity 48F5704
RF/COAXIAL, SSMT PLUG, STRAIGHT, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:6GHz; Product Range:-RoHS Compliant: Yes

RF/COAXIAL, SSMT PLUG, STRAIGHT, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:6GHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Coaxial Connectors
Product Number 1055687-1 A101891-ND 2367-0000-54 48F5704
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector OSMT SMB
Gender Male / Plug Male / Plug Male / Plug
Termination Surface Mount Solder
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 106507-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Data Bus Connectors - 036977-000 - TE Connectivity
Specs
Termination Solder
View Details
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102142-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers