CONN MICRO-D RCPT 9POS PNL MNT
MICRO D CONNECTOR, RCPT, 9POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No
DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1003-1277-ND | MDM-9SBSP | 82H7450 |
Product Name | D-Sub Connector Assemblies | Connectors | Micro D Connector, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon |
Category | D-Sub Connector | ||
Connector Type | Receptacle, Female Sockets | Micro Connector and Nano Connector | D-Sub Connector; Micro Connector and Nano Connector |
Mounting | Panel Mount, Through Hole | Through Hole Mount |