Abracon, LLC ARJE-0031 ARJE-0031

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-0031 - ARJE-0031 - Abracon, LLC
Spicewood, TX, United States
ARJE-0031
ARJE-0031
ARJE-0031 ARJE-0031
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0031 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.78 mm Width: 17.1 mm Height: 13.74 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJE-0031
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 25.78 mm
  • Width: 17.1 mm
  • Height: 13.74 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - 535-12441-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
535-12441-ND
Modular Connector Jacks With Magnetics 535-12441-ND
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJE-0031 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJE-0031
Modular Connectors / Ethernet Connectors ARJE-0031
Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green/Orange Yellow

Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green/Orange Yellow

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJE-0031 535-12441-ND ARJE-0031
Product Name ARJE-0031 Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface Mount
Current Rating 1.0 amps
View Details
FPC/FFC Connector - XF2M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
Miniature Banana Plug-Solder Connection - 6075 - Keystone Electronics Corp.
Specs
Gender Male / Plug
Mounting External Thread
View Details
3 suppliers
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers