Intermittent Duty Solenoid Open Frame (Pull) Type 0.500" (12.70mm) Stroke 18VDC Chassis Mount
DigiKey | |
---|---|
Product Category | Linear Solenoids |
Product Number | 1144-1407-ND |
Product Name | Solenoids |
Maximum Stroke | 12.7 mm (0.5000 inch) |
DC | Rated for DC Operation; 18VDC |
Intermittent Duty | Rated for Intermittent Duty |
Construction | Open Frame |