Continuous Duty Solenoid Closed Frame (Push), Tubular Type 0.250" (6.35mm) Stroke 24VDC Panel Mount
DigiKey | |
---|---|
Product Category | Linear Solenoids |
Product Number | 2024-1073-ND |
Product Name | Solenoids |
Maximum Stroke | 6.35 mm (0.2500 inch) |
DC | Rated for DC Operation; 24VDC |
Continuous Duty | Rated for Continuous Duty |
Construction | Tubular |