Cole Hersee Co. Cole Hersee 24047 Insulated Intermittent Duty, 12VDC, SPST Solenoid 24047

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 24047 Insulated Intermittent Duty, 12VDC, SPST Solenoid - 77022 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 24047 Insulated Intermittent Duty, 12VDC, SPST Solenoid
77022
Cole Hersee 24047 Insulated Intermittent Duty, 12VDC, SPST Solenoid 77022
Cole Hersee 24047 Intermittent Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Coil Type: Insulated Contact Action: SPST Voltage: 12VDC Make / Brake Amps: 750A / 100A Housing Material: Plated Steel Terminals: Copper Hex nuts and lock washers included Bracket mounting holes 5/16 x 19/32 , 2 13/64 on centers 10 seconds On, 20 minutes Off Insulated solenoids have studs that are electrically isolated from the housing #10-32 thread and 5/16"-24 thread copper terminals Switch high electrical current when a much lower current is applied to its electromagnetic coil Operating Temp: -40°F (-40°C) to 176°F (80°C)
  • Cole Hersee 24047 Intermittent Duty Solenoids
  • Category: Solenoids
  • Manufacturer: Cole Hersee
  • Duty Type: Intermittent
  • Coil Type: Insulated
  • Contact Action: SPST
  • Voltage: 12VDC
  • Make / Brake Amps: 750A / 100A
  • Housing Material: Plated Steel
  • Terminals: Copper
  • Hex nuts and lock washers included
  • Bracket mounting holes 5/16 x 19/32 , 2 13/64 on centers
  • 10 seconds On, 20 minutes Off
  • Insulated solenoids have studs that are electrically isolated from the housing
  • #10-32 thread and 5/16"-24 thread copper terminals
  • Switch high electrical current when a much lower current is applied to its electromagnetic coil
  • Operating Temp: -40°F (-40°C) to 176°F (80°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Rotary Solenoids
Product Number 77022
Product Name Cole Hersee 24047 Insulated Intermittent Duty, 12VDC, SPST Solenoid
DC Rated for DC Operation
Unlock Full Specs
to access all available technical data

Similar Products

3-Ball Rotary Solenoids -  - GEEPLUS Inc.
Specs
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 3.5-462 VDC
Continuous Duty Rated for Continuous Duty
Power Rating 8 to 410 DC watts or AC VA
View Details
BTA Rotary DC Solenoids - 2EVM - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Rotary Stroke 45 degrees
DC Rated for DC Operation
View Details