The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality.
Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options
Action = Rotary
Duty Cycle = Continuous
Diameter = 40 mm
Length = 28.8mm
Weight = 198.4g
Series = 4E Series
Coil Resistance = 56.7Ohms
RS Components, Ltd. | |
---|---|
Product Category | Rotary Solenoids |
Product Number | 8843013 |