NBK America LLC Miniature Ball Plunger - with Nylon Lock MP-16

Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Ball Plunger - with Nylon Lock - MP-16 - NBK America LLC
King of Prussia, PA, USA
Miniature Ball Plunger - with Nylon Lock
MP-16
Miniature Ball Plunger - with Nylon Lock MP-16
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
  • Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates.
  • With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Main body materials and load types can be selected according to the product code.

Product Code - Material - Load Type
FP Steel Light Load
MP Stainless Steel Heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number MP-16
Product Name Miniature Ball Plunger - with Nylon Lock
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0984 inch (2.5 mm)
End Force 6.52 lbs (2.96 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Rollers with Spring Plunger Function - BRPIN-13-N - NBK America LLC
Specs
Plunger Type Spring Plunger
Stroke 0.1102 inch (2.8 mm)
End Force 0.0674 lbs (0.0306 kg)
View Details
Short Stroke Plunger - PSP-10-5 - NBK America LLC
Specs
Plunger Type Spring Plunger
Stroke 0.1969 inch (5 mm)
End Force 0.6519 lbs (0.2957 kg)
View Details
Miniature Ball Plunger - PAF-5-M-P - NBK America LLC
Specs
Plunger Type Ball Plunger
Stroke 0.0315 inch (0.8000 mm)
End Force 1.1 lbs (0.4996 kg)
View Details
Short Stroke Plunger - PSP-10-5-Z - NBK America LLC
Specs
Plunger Type Spring Plunger
Stroke 0.1969 inch (5 mm)
End Force 3.53 lbs (1.6 kg)
View Details