AMICO Datasheets for Expanded Sheet Materials
Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials.
Expanded Sheet Materials: Learn more
| Product Name | Notes |
|---|---|
| AMICO Secura Lath® is a heavy-duty security lathing product for plaster ceiling installations that offers great penetration resistance. It is fabricated from 0.060-in carbon steel that is expanded to form... | |
| AMICO Security Mesh is a steel mesh panel used as a penetration resistant barrier behind the drywall finish. Easily installed and allows for medium or maximum levels of security. One... | |
| Flattened expanded metal is formed by passing regular or raised expanded metal through a cold rolled reducing mill. In this process the overall thickness is reduced. The sheet is then... | |
| Regular Expanded Metal goes through a process of slitting and stretching metal sheet to form the standard or regular style of expanded metal. The expanded metal now has strands and... |