PANEL ELECTROMECHANICAL COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Newark, An Avnet Company | |
---|---|
Product Category | Digital Counters |
Product Number | 09C9604 |
Product Name | Panel Electromechanical Counter; No. Of Digits / Alpha Veeder Root |
Operating Temperature | 32 to ? F (0 to ? C) |