DigiKey | |
---|---|
Product Category | Digital Timers |
Product Number | RLC284-ND |
Product Name | Panel Meters - Counters, Hour Meters |
Operating Temperature | -13 to 167 F (-25 to 75 C) |
Instrument Type | Timer |
Technology | Electronic |
Direction | Up Count |
Reset | Remote; Manual |