Bahco BP421M

Description
For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Maximum Safe Speed = 34500rpm Maximum Speed at 13 mm Overhang = 34500rpm Shaft Diameter = 6mm Number in Pack = 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7541842 - RS Components, Ltd.
Corby, Northants, United Kingdom
For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Maximum Safe Speed = 34500rpm Maximum Speed at 13 mm Overhang = 34500rpm Shaft Diameter = 6mm Number in Pack = 2

For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909).
Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2
Maximum Safe Speed = 34500rpm
Maximum Speed at 13 mm Overhang = 34500rpm
Shaft Diameter = 6mm
Number in Pack = 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Mounted Points
Product Number 7541842
Rotary 34500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W188 Pacesetter® Point 38A60-P - 61463624530 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Mounted Points.  Good - High Performance - M0038 - Flexovit USA, Inc.
Specs
Outer / OD 1 inch (25.4 mm)
Bore / Shank 0.2500 inch (6.35 mm)
Rotary 34500 rpm
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details