3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 1/2 in and length of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Abrasive Pads |
Product Number | 051111-11967 |
Product Name | 3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 1/2 in Width x 4 1/2 in Length - 11967 |
Abrasive Type | Aluminum Oxide |