NBK America LLC Stripped Hex Head Screws/bolts Removal Sockets SKEK-8-6.35

Description
A socket that can remove hex head screws/bolts and hex nuts with crushed or stripped corners that cannot be removed by ordinary tools. The spiral edges inside the socket firmly bite into and remove hex head screws/bolts and hex nuts with damaged corners. Can also be used for screws with round heads as long as the edge bites into it. Dedicated for right thread removal. There are two types of insertion angle. SKEK-**-6.35----Inse rtion angle 6.35 SKEK-**-9.5----Inser tion angle 9.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
King of Prussia, PA, USA
Stripped Hex Head Screws/bolts Removal Sockets
SKEK-8-6.35
Stripped Hex Head Screws/bolts Removal Sockets SKEK-8-6.35
A socket that can remove hex head screws/bolts and hex nuts with crushed or stripped corners that cannot be removed by ordinary tools. The spiral edges inside the socket firmly bite into and remove hex head screws/bolts and hex nuts with damaged corners. Can also be used for screws with round heads as long as the edge bites into it. Dedicated for right thread removal. There are two types of insertion angle. SKEK-**-6.35----Inse rtion angle 6.35 SKEK-**-9.5----Inser tion angle 9.5
  • A socket that can remove hex head screws/bolts and hex nuts with crushed or stripped corners that cannot be removed by ordinary tools.
  • The spiral edges inside the socket firmly bite into and remove hex head screws/bolts and hex nuts with damaged corners.
  • Can also be used for screws with round heads as long as the edge bites into it.
  • Dedicated for right thread removal.
  • There are two types of insertion angle.
    SKEK-**-6.35----Insertion angle 6.35
    SKEK-**-9.5----Insertion angle 9.5
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Drive Sockets and Adapters
Product Number SKEK-8-6.35
Product Name Stripped Hex Head Screws/bolts Removal Sockets
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Socket (with Screw Holding Function) - SKCK-13-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 13 mm
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details