Universal Thread Grinding Company Datasheets for Lead Screws and ACME Screws
Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements.
Lead Screws and ACME Screws: Learn more
| Product Name | Notes |
|---|---|
| Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute... | |
| Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include... |