bulbs.com Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
| Product Name | Notes |
|---|---|
| CEC Industries Brand 33 Watt, 12 volt, 3-Pronged/3-Terminal Heavy Duty Electronic Flasher For Use in 12 Volt Battery powered Vehicles Only Commonly used in Golf Carts. | |
| Edwin Gaynor Brand Plastic G24q-1 Socket holds one 10 or 13-Watt 4-Pin Double Twin Tube (PLC-Style) Compact Fluorescent Lamp with G24q-1 Base Bottom Screw-down attachment. | |
| Leviton Brand Bipin Halogen Sockets with 18" wire leads. Ceramic body with Mica covers helps insulate against both temperature and voltage. | |
| Leviton Brand G24d-2 Plastic Socket Holds One 18-Watt 2-Pin Double Twin Tube (PLC-Style) Compact Fluorescent Lamp with G24d-2 Base. Bottom screw-down attachment. | |
| Leviton Brand G24q-3 Plastic Socket Holds one 26-Watt, 32-Watt or 42-Watt 4-Pin Double Twin Tube (PLC-Style) Compact Fluorescent Lamp with G24q-3 Base. Bottom screw-down attachment. | |
| Leviton Brand GX23 Plastic Socket Holds one 13-Watt Single Twin Tube (PLS-Style) Compact Fluorescent Lamp with GX23 and/or GX23-2 Base. HORIZONTAL screw-down attachment. | |
| Leviton Brand Miniature Bi-Pin Socket for T5 Linear Fluorescent Lamps. Rated for up to 75 Watts and 250 Volts. | |
| Leviton Brand Plastic Socket holds one Metal Halide Lamp with G12 Base rated for up to 150 Watts | |
| Leviton Brand Pulse Rated Mogul Base Socket, with 12" Leads. Rated for use with Protected (Open Rated) Metal Halide Lamps Can be used with either Pulse- or Probe (Standard)-Start Technology. | |
| Leviton Brand SHORT Medium Bi-pin socket. Lower Profile to fit in more confined space. Rated for up to 660 Watts and 600 volts 18 and 20 Guage panel mounting | |
| Leviton Brand SHORT Medium Bi-pin socket. Lower Profile to fit in more confined space. Rated for up to 660 Watts and 600 volts 18 Guage panel mounting | |
| Leviton Brand Shunted Medium Bi-pin socket. Optimised specifically for use with electronic ballast systems Rated for up to 660 Watts and 600 volts Slide-on mounting | |
| Leviton Brand TALL Medium Bi-pin socket. Taller Profile to extend the lamp from the fixture surface. Rated for up to 660 Watts and 600 volts 18 Guage panel mounting | |
| Maxlite Brand Mogul to Medium socket adapter. Attaches to a Medium Base (E26) Bulb and enlarges it for use in a Mogul Base (E40) Socket. Ceramic construction for use with... | |
| Power Control device for candelabra base lamps. Attaches directly to base before lamp enters socket. Regulates current flow and protects against voltage spikes. Triples life of lamp Saves 10% on... | |
| Value Brand Candelabra Enlarger/Adapter. Attaches to a Candelabra Base (E12) Bulb and Converts it for use in a Medium Base (E26) Socket. Not rated for use with hotter bulbs such... | |
| Value Brand Candelabra Enlarger/Adapter. Attaches to a Candelabra Base (E12) Bulb and Converts it for use in an Intermediate Base (E17) Socket. Not rated for use with hotter bulbs such... | |
| Value Brand Candelabra Enlarger/Adapter. Attaches to a Medium Base (E26) Bulb and Converts it for use in a Candelabra Base (E12) Socket. Not rated for use with hotter bulbs such... | |
| Value Brand Candelabra to Candelabra Base Socket Extender. Candelabra base lamp screws into extender and extender screws into fixture, extending lamp 0.675". Design NOT rated for extremely hot bulbs such... | |
| Value Brand Medium Enlarger/Adapter. Attaches to a Mogul Base (E39) Bulb and Converts it for use in a Medium Base (E26) Socket. Phenolic design Not rated for use with hotter... | |
| Value Brand Medium To Intermediate socket reducer. Attaches to an Intermediate Base (E17) Bulb and Converts it for use in a Medium Base (E26) Socket. Not rated for use with... | |
| Value Brand Medium to Medium Base Socket Extender. Medium base lamp screws into extender and extender screws into fixture, extending lamp 1.25". Ceramic design rated for extremely hot bulbs such... | |
| Value Brand Medium to Medium Base Socket Extender. Medium base lamp screws into extender and extender screws into fixture, extending lamp 1.375". Phenolic design NOT rated for extremely hot bulbs... | |
| Value Brand Mogul to Mogul Base Socket Extender. Mogul base lamp screws into extender and extender screws into fixture, extending lamp 2.375". Rated up to 1500 Watts and 600 volts... | |
| Value Brand socket reducer. Attaches to a Candelabra Base (E12) Bulb and Converts it for use in a European Base (E14) Socket. Not rated for use with hotter bulbs such... |