Selecta Products Incandescent Lampholder 61

Description
OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER OF POLES 2 APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 61 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
61
Incandescent Lampholder 61
OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER OF POLES 2 APPLICABLE STANDARD NEMA WD1/WD6
  • OUTLET BOX TYPE
  • 4.5 INCH DIA SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 660 W LAMP WATTAGE
  • 2 INCH WIRE LEAD TERMINAL TYPE
  • MEDIUM LAMP BASE
  • BROWN BODY COLOR
  • NUMBER OF POLES 2
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 61
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

 - 589884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Panel Mount
View Details
Bayonet Base Lamp Socket - 26145 - Littelfuse, Inc.
Specs
Lamp Base Holder Type Bayonet
Terminal Leads
Material Plastic / Phenolic
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details