Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs.
Various sizes available. 6 to 250 V operation
Lamp Base = Miniature Bayonet
Termination Type = Solder
Diameter = 20.6mm
Length = 42.9 mm
Lamp Size = T3 1/4
Power Rating = 75W
Mounting Type = Panel Mount
Voltage Rating = 105 - 125 V ac/dc
Series = 095
Material and Finish: Base — chrome plated brass; Cap — polycarbonate, 081 has chrome plated bezel.
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Lampholders | Lampholders |
Product Number | 8904834 | 70081662 |
Product Name | INDICATOR, T-3 1/4, NEON MINIATURE BAYONETB1A (NE-51) | |
Lamp Base Holder Type | Bayonet; Miniature Bayonet |