Connector with Protective cover. Without Fixing. Silicone Protective Cover. Lamp Diameter 26mm
Supported Lamp Type = Fluorescent
Base = G13
Lamp Size = T8
Material = PC
Fixing Method = Push In
Number of Pins = 2
Length = 29.6 mm
Width = 30.8 mm
Wiring Type = Push-Wire
RS Components, Ltd. | |
---|---|
Product Category | Lampholders |
Product Number | 7777782 |
Lamp Base Holder Type | Lampholders |