Lampholder moulded from thermoplastic with 20% glass fibre. Designed for circuit board mounting contact is made to both sides of the circuit board via the lugs (for circuit board thickness 1.5mm ± 0.1mm).
Lampholder Type = PCB Mount
Lamp Base = Wedge
Termination Type = Solder Tag
Diameter = 5mm
Length = 14 mm
Lamp Size = T1
Panel Thickness = 1.5mm
RS Components, Ltd. | |
---|---|
Product Category | Lampholders |
Product Number | 811715 |
Lamp Base Holder Type | Wedge; Wedge |