Honing Services
Service Detail from Lee's Grinding, Inc.

Honing
CAPABILITIES
When removing a small amount of stock where finish and geometry are critical but concentricity isn't an issue, our internal and external honing capabilities ensures you precision parts.
CAPACITY
• Range: 1.0mm (.040in.) diameter to 63.5mm (2.50in.) diameter
• Maximum Length: 203mm (8 inches)
• Tolerances: < 1 micron
EQUIPMENT TYPES
• Sunnen Hone with In-Process Gauging
Specifications
Company Information
Lee's Grinding, Inc. speciializes in close-tolerance work on grinding intensive, small parts.
Certifications
ISO 9001:200; AS 9100-B; Bureau Veritas Certification
Capabilities
Inner Diameter; Outer Diameter
Inner Diameter (I.D.)
0.0400 to 2.5