PHOENIX CONTACT USA Cable Assemblies - Circular Cable Assemblies 1694392

Description
Sensor/ actuator cable. With M12 socket and free conductor end. With LEDs. Completely assembled. A-coded Connection Type = M12 Cable Length = 1.5m Accessory Type = Sensor/Actuator Cable Connection Gender = Female For Use With = Sensor/Actuators CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7211171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor/ actuator cable. With M12 socket and free conductor end. With LEDs. Completely assembled. A-coded Connection Type = M12 Cable Length = 1.5m Accessory Type = Sensor/Actuator Cable Connection Gender = Female For Use With = Sensor/Actuators CAD Drawing = 3D CAD Model

Sensor/ actuator cable. With M12 socket and free conductor end. With LEDs. Completely assembled. A-coded
Connection Type = M12
Cable Length = 1.5m
Accessory Type = Sensor/Actuator Cable
Connection Gender = Female
For Use With = Sensor/Actuators
CAD Drawing = 3D CAD Model

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1694392 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1694392
Cable Assemblies - Circular Cable Assemblies 1694392
CBL CIRC 3POS FEM TO WIRE 4.92'

CBL CIRC 3POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 7211171 1694392
Product Name Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - 15-Pole 24V Small Coils - 00521135 - Littelfuse, Inc.
Specs
Application Automotive
View Details
DC Cable - 016-551-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type DE-9P (9 Pin Male D-subminiature)
Gender Female-Female
View Details
Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Communication and Control Cable - 1717 - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.035" Wall, Nom.,PVC
Cable Insulation Polyethylene; 0.015" Wall, Nom. Polyethylene(PE)
View Details