CAE SMB series data transmission cable is a control and connecting cable. It is predominantly for the transmission of analog and digital signals in process controlled environments within the measurement control technology.No loss of transmission of data and signals. Ideal for fixed laying and flexible applications with undefined cable routing without tensile stress. Suitable for use in dry and humid rooms. Outdoor use only with UV protection , no laying underground.
Number of Cores = 4
Cross Sectional Area = 0.6 mm²
Screened/Unscreened = Screened
Length = 25m
Outer Diameter = 1.7mm
Core Strands = 16/0.2 mm
American Wire Gauge = 20 AWG
Fire Behaviour = Flame Retardant
Voltage Rating = 300/500 V
Sheath Material = Polyvinyl Chloride PVC
RS Components, Ltd. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 1115499 |
Cable Jacket | Polyvinyl Chloride PVC |