3M 3319-24 5MTR

Description
28awg stranded wire on 1.27mm (0.050in.) centres allows termination to a broad line of IDC connectors. Designed to interface with 3M and all other connectors on a 2.54mm (0.100in.) pitch, this high-flex life cable performs 100 million cycles at 44.5mm (1 3/4 in.) diameter. Constructed of 19 strands of high strength copper alloy provides the longest flex life available for dynamic applications. Insulation resistance >1x1010î©/10ft(3m) Number of Ways = 24 Pitch = 1.27mm American Wire Gauge = 28 Reel Length = 5m Width = 30.48 mm Cable Shape = Ribbon Sheath Colour = Black Voltage Rating = 300 V Hi-Flex = Yes Screened/Unscreened = Unscreened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3428552 - RS Components, Ltd.
Corby, Northants, United Kingdom
28awg stranded wire on 1.27mm (0.050in.) centres allows termination to a broad line of IDC connectors. Designed to interface with 3M and all other connectors on a 2.54mm (0.100in.) pitch, this high-flex life cable performs 100 million cycles at 44.5mm (1 3/4 in.) diameter. Constructed of 19 strands of high strength copper alloy provides the longest flex life available for dynamic applications. Insulation resistance >1x1010î©/10ft(3m) Number of Ways = 24 Pitch = 1.27mm American Wire Gauge = 28 Reel Length = 5m Width = 30.48 mm Cable Shape = Ribbon Sheath Colour = Black Voltage Rating = 300 V Hi-Flex = Yes Screened/Unscreened = Unscreened

28awg stranded wire on 1.27mm (0.050in.) centres allows termination to a broad line of IDC connectors. Designed to interface with 3M and all other connectors on a 2.54mm (0.100in.) pitch, this high-flex life cable performs 100 million cycles at 44.5mm (1 3/4 in.) diameter. Constructed of 19 strands of high strength copper alloy provides the longest flex life available for dynamic applications. Insulation resistance >1x1010Ω/10ft(3m)
Number of Ways = 24
Pitch = 1.27mm
American Wire Gauge = 28
Reel Length = 5m
Width = 30.48 mm
Cable Shape = Ribbon
Sheath Colour = Black
Voltage Rating = 300 V
Hi-Flex = Yes
Screened/Unscreened = Unscreened

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Control and Instrumentation Cables
Product Number 3428552
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Communication and Control Cable - 1181/25C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details
Laser Head Power Cable - 1115-801-346 - Zygo Corporation
Specs
Application Instrumentation and Control
Product Type Serial
Cable Length 0.0131 ft (0.0400 dm)
View Details
 - 2140661 - RS Components, Ltd.
RS Components, Ltd.
Specs
North American 26 AWG
Rated Voltage 0.3000 kilovolts
View Details