Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 16 AWG, 4 conductor, unshielded, PVC, Chrome Gray 3100

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 16 Stranded Copper: 19/29 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 80 & 90 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 16 AWG, 4 conductor, unshielded, PVC, Chrome Gray - 3100 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 16 AWG, 4 conductor, unshielded, PVC, Chrome Gray
3100
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 16 AWG, 4 conductor, unshielded, PVC, Chrome Gray 3100
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 16 Stranded Copper: 19/29 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 80 & 90 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 4
AWG: 16
Stranded Copper: 19/29
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CSA AWM FT4, UL NEC Type CL2
RoHS Compliant: Yes
Temp Max.: 80 & 90
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 3100
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 16 AWG, 4 conductor, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, UL NEC Type CL2
Unlock Full Specs
to access all available technical data

Similar Products

FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Connecting cable with plug - EVC095 - ifm electronic gmbh
Specs
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Test and Measurement - Cables and multi-strand wires - PVC multi-strand wires - FlexiStrom - FLEXI-S 4,0 - Staubli Electrical Connectors
Specs
Product Type Power Cable
Rated Voltage 1.5 kilovolts
Rated Amperage 42 amps
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details