Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 & 2586 - 18 AWG, 7 conductor, unshielded, PVC, Chrome Gray 4110

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 7 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60, 80 &105 Temp Min.: -20 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 & 2586 - 18 AWG, 7 conductor, unshielded, PVC, Chrome Gray - 4110 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 & 2586 - 18 AWG, 7 conductor, unshielded, PVC, Chrome Gray
4110
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 & 2586 - 18 AWG, 7 conductor, unshielded, PVC, Chrome Gray 4110
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 7 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60, 80 &105 Temp Min.: -20 Voltage Rating Max.: 600

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 7
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60, 80 &105
Temp Min.: -20
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 4110
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 & 2586 - 18 AWG, 7 conductor, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CSA AWM FT4, CM
Unlock Full Specs
to access all available technical data

Similar Products

Braided Tinned Copper Shielded Cable - 1649 / 1650 / 1651 / 1652 / 1653 / 1654 / 1655 / 1656 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Data Cable PVC - Chainflex® CF211 - igusĀ® inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
High/Low Temperature Cable - 22RC3S06 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.010" Wall, Nom.,PTFE Tape
Cable Insulation 0.009" Wall, Nom. PTFE
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details